IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network switches > Netgear FS108PGE

ProSafe 8 Port 10/100 Fast Ethernet Switch with 4 port Power-Over-Ethernet (PoE)

Brand: Netgear
Product code: FS108PGE
EAN/UPC code:
Category: network switches 
Release date: 27 Jun 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 5 years for switch
2 years for power supply
 PDF specs

ProSafe 8 Port 10/100 Switch
FS108PGE Netgear
5k

Modestly priced, the FS108P is ideal for a small business that wishes to inexpensively use Power over Ethernet (PoE) to deploy wireless access points and IP-based network surveillance cameras. PoE eliminates the requirement for a dedicated electrical outlet to power wireless devices. This allows for flexibility in situating wireless devices where AC power is difficult to access and lowers installation ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Data transfer rate 100
Switching capacity 1.6 Gbit/s
Networking
Address table size 1000 entries
Networking features Ethernet, Fast Ethernet
Protocols
Data link protocol IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3af
Connectivity
Ports quantity 8
Cabling technology 10BASE-T, 100BASE-TX
Connectivity technology Wired, RJ-45
I/O ports 8x 10/100 Ethernet
1x Power
Weight & dimensions
Dimensions W x D x H 235 x 103 x 27 mm
Weight 740 g
Energy management
Power consumption 44 W
Endurance
Mean time between failures (MTBF) 190000 h
Certificates
Safety CE mark, CE/LVD EN60950
Electromagnetic emissions CE mark, FCC Part 15 Class B, VCCI Class B, EN 55022 (CISPR 22), Class B, C-Tick
Environmental conditions
Operating altitude 3000 m
Non-operating relative humidity (non-condensing) < 95 %
Operating humidity range < 90 %
Storage temperature range (T-T) –10-70 °C
Operating temperature range (T-T) 0 - 40 °C
Illumination/Alarms
LED indicators System: PoE, PoE Max. Power. Per port(Link, Activity, Speed, PoE Active, PoE Fault)