|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
Five-in-One Wireless and Wired VPN Solution This comprehensive and affordable solution offers wired and wireless connectivity and businessclass protection for small office and remote/branch office users. It combines five functions in a single, compact package – Stateful Packet Inspection (SPI) firewall, 802.11g wireless access point, IPSec Virtual Private Network (VPN) appliance,
...
More>>>
NAT router, and eight-port Fast Ethernet switch. Powerful and standards-based, it delivers both 10 and 100 Mbps connections for wired devices, plus 802.11b/g devices at speeds up to 108 Mbps. This complete solution offers high-performance features in a space-saving, easy-to-use design.
Heavy Duty Security More than just a simple NAT router, the ProSafe FVG318 SPI firewall provides business-class protection, blocking unwanted users from accessing the network. Wi-Fi Protected Access 2 Enterprise (WPA2) shields wireless communication with the highest available level of industry-standard encryption and authentication. Comprehensive controls block or filter unwanted addresses, services, protocols, and URLs, fortifying your network. Up to eight simultaneous IPSec VPN security association connections protect links between business locations, encrypting all traffic as it traverses the Internet – perfect for telecommuters and remote offices. VPNC compliant.
Easy Usability Easy to set up and use, with intuitive Smart Wizards™ that help connect to your ISP and establish VPN connections. SNMP support provides complete remote administration – perfect for corporate teleworkers, remote offices, and small businesses that can take advantage of centralized administration. Dynamic DNS capabilities facilitate remote access, cameras, games, and other hosted services for users with dynamic IP addresses.
Expandable Works as the foundation for a small network, or integrated into a big one. Support for DHCP (client and server) and PPPoE facilitates widespread deployment. Optimized for NETGEAR’s ProSafe VPN Client Software VPN01L and VPN05L (single and 5-user license) and ProSafe Network Management Software NMS100. Compatible with other SNMP management applications, and supports Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.108 Gbit/s |
| Networking features |
IP routing, TCP/IP, UDP, ICMP, PPPoE |
| Number of users |
253(LAN); 64(WLAN) |
| Supports WAN connection |
 |
| Supports ISDN connection |
 |
| WLAN connection |
 |
| ADSL connection |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
-LAN ports: Eight (8) 10/100Mbps auto-sensing, Auto Uplink™ RJ-45 ports -WAN port: 10/100 Mbps Ethernet RJ-45 (broadband modem, such as DSL / cable)
|
| Security features |
IPSec (ESP, AH), MD5, SHA-1, DES, 3DES, IKE, PKI, AES |
|
| Minimum system requirements |
-Cable, DSL, Satellite or Wireless Broadband modem & Internet service -Ethernet connectivity from Broadband modem -Network card (each connected PC) -Network Software (e.g. Windows) -Internet Explorer 5.0; Netscape Navigator7.2 |
| Flash memory |
4 MB |
| Power requirements |
100-240VAC, 50-60Hz |
| Operating temperature range (T-T) |
0 - 40 °C |
| Operating relative humidity range |
< 90 % |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
252 x 180 x 40 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1220 g
|
|
|
|
|
|
|
|
|
|
|
|