|
|
|
|
|
|
| By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers and other sinister people roaming the internet, to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN! |
 |
 |
 |
|
|
Want strong security at a small price? NETGEAR’s ProSafe VPN Firewall 8 FVS114 provides business class protection. Stateful Packet Inspection (SPI) stops major Denial of Service (DoS) attacks. Intrusion Detection alerts you to hackers and attacks. Up to 8 simultaneous Virtual Private Network (VPN) connections protect links between business locations, encrypting all traffic as it traverses the Internet—perfect
...
More>>>
for telecommuters and remote offices. With 4 10/100 Mbps auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.
Trusted Security More than just a NAT router, the ProSafe VPN Firewall 8 FVS114 provides a true SPI firewall, protecting you from DoS attacks such as Ping of Death, SYN Flood, Land Attacks, IP Spoofing, tear drop, and many more. Up to 8 IPSec VPN connections can be initiated automatically—perfect for connecting telecommuters and road warriors into the home office. DES, 3DES, or 256-bit AES encryption secures remote access and keyword content filtering allows you to control Web access and block unacceptable sites. Logging, reporting, and real-time notification alert you to problems or attacks.
Full Feature Set As a part of a family of business-class firewalls, the ProSafe FVS114 is a complete SOHO solution. Four integrated 10/100 Mbps LAN ports offer LAN connectivity to PCs and servers, or to Fast Ethernet switches and wireless access points. 10/100 Mbps WAN port is ready for new, higher-speed broadband capabilities.
Superior Value and Usability Smart Wizard™ connects to your ISP quickly, and the easy-to-use Web-based configuration screen and Install Assistant reduce setup time. The VPN Wizard capability makes setting up secure, remote connections a breeze. The ProSafe FVS114 is VPNC compliant and is compatible with all major VPNC certified devices, including those from Cisco, Juniper/Netscreen, Checkpoint, and supports standards-based IPSec VPN Client software including NETGEAR’s ProSafe VPN Client Software and Safenet VPN clients. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment. Auto Uplink™ on the LAN ports eliminates the need for crossover cables. Compatible with Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100 Mbit/s
|
| Number of users |
253 user(s) |
| Data link protocol |
Ethernet, Fast Ethernet |
|
Supported network protocols
|
|
Network protocols tested as compatible with this product
IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP
|
| Security algorithm supported |
DES, 3DES, 256-bit AES |
| VPN support |
NAT traversal (VPN pass through) for IPsec, PPTP & L2TP VPNs |
| Firewall security |
Stateful Packet Inspection (SPI)Intrusion Detection System (IDS) |
| Connectivity technology |
Wireless |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4x 10/100 Ethernet (RJ-45) ports 1x 10/100 Ethernet (RJ-45) WAN port 1x Power Adapter port
|
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Macintosh UNIX Linux Other TCP/IP based platforms
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
200 Mhz 32-bit RISC
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| Flash memory |
2 MB |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
140.6 x 99.5 x 26.6 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
368 g
|
| Management platform |
Web-based GUI |
| Power requirements |
12V DC, 1.0A |
| Operating temperature range (T-T) |
0 - 40 °C |
|
|
|
|
|
|
|
|
|
|
|