IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network cards & adapters > Netgear GA311FS

Gigabit Koper PCI-Adapter

Brand: Netgear
Product code: GA311FS
EAN/UPC code:
Category: network cards & adapters 
Release date: 27 Jun 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 1 Jaar
NETGEAR Gigabit PCI-Adapter
GA311FS Netgear
5k

- 1000 Mbps performance, 10 x faster than Fast Ethernet
- 10/100/1000 Mbps auto-sensing
- Smart Wizard Install Assistant to make the setup easy
- Supports all major operating systems

Specs
Alternatives
Options
Bandwidth
Data transfer rate 1 Gbit/s
Connectivity
Connectivity technology Wired
Interface type PC PCI ver. 2.2; Network RJ-45
Networking
Form factor Plug-in
Management features
LED indicators 1000Mbps, 100 Mbps, 10 Mbps, Data
Weight & dimensions
Weight 60 g
Dimensions W x D x H 140 x 60 mm
System requirements
Minimum system requirements - One open 32-bit or 64-bit PCI slot
- A CD-ROM drive
- 64 MB of memory
- Windows XP Home, Windows XP Professional,
2000, Me, 98SE (2nd edition), Windows NT
4.0 (with Service Pack 5 or above),
Windows 2000 Professional, Windows 2000
Server, or Windows 2000 Advanced Server
Minimum processor computer with a Pentium® 300 MHz or higher compatible processor
Compatible operating systems Windows XP, 2000, Me, 98SE (Second Edition),
NT 4.0 and NDIS 2.0 drivers