IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > network switches > Netgear GS105GE

ProSafe 5 Port Gigabit Desktop Switch

Brand: Netgear
Product code: GS105GE
EAN/UPC code: 606449029673, 0606449029673
Category: network switches 
Release date: 29 Sep 2005
Info modified on: 25 Sep 2008 10:25:52
Warranty: 5 Years on the switch / 2 years on the power supply
 PDF specs

NETGEAR 5-Port 100/1000 Mbps Gigabit Switch
GS105GE Netgear
12k

For a high-speed network on a small scale, nothing delivers likes this compact powerhouse. Equipped with five auto-speed-sensing 10/100/1000 Mbps UTP ports, this affordable switch gives your network the capacity to handle huge workloads. It moves very large files across your network instantly, and lets you painlessly integrate 10, 100, and 1000 Mbps devices on your network. Packed with ease-of-use ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 1 Gbit/s
Full duplex
Latency 20 µs
Supported data transfer rates 10/100/1000 Mbps
Bandwidth 10 Gbit/s
Networking
Address table size 8000 entries
Networking features Gigabit Ethernet
Flow control support
Management features
Switch type Unmanaged
Connectivity
Ports quantity 5
Cabling technology 10Base-T, 100Base-TX, 1000Base-T
I/O ports 5x 10/100/1000 (RJ-45)
Weight & dimensions
Dimensions W x D x H 158 x 105 x 25 mm
Weight 490 g
Energy management
Power over Ethernet (PoE) Support
Power consumption 14.4 W
Power requirements 12VAC, 1.2A
System requirements
Compatible operating systems Windows, Mac OS, NetWare, Linux
Endurance
Mean time between failures (MTBF) 87600 h
Certificates
Compliance industry standards IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Safety UL (UL 60950), CUL, C-Tick, CE Mark, TUV (EN 60950)
Electromagnetic emissions FCC Class A & VCCI Class A, CE Class A, MIC
Environmental conditions
Operating humidity range 10 - 90 %
Storage temperature range (T-T) -20 - 70 °C
Operating temperature range (T-T) 0 - 40 °C
Illumination/Alarms
Power LED
Connectivity LEDs
62 offers, from 22.00