IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > network switches > Netgear GS716TEU

ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots

Brand: Netgear
Product code: GS716TEU
EAN/UPC code: 6064490391844, 606449039184, 0606449039184
Category: network switches 
Release date: 30 Sep 2005
Info modified on: 12 2008 13:19:48
Warranty: 5 Year
 PDF specs

ProSafe 16-Port Smart Gigabit Switch + 2 Fiber Module Slots
GS716TEU Netgear
35k

Management at an Unmanaged Price
Joining NETGEAR's ProSafe family of Smart 16 Port Switches with simple switch management at no extra cost, this 16 port Gigabit switch is high on value and capability. With 16 10/100/1000 Mbps ports, each capable of powering 2000 Mbps of data throughput in fullduplex mode, plus two optional fiber ports, it provides fast backbone and connects servers or power users, ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Latency <20µs for 64-byte frames
Data transfer rate 1000 Mbit/s
Switching capacity 32 Gbit/s
Networking
Address table size 8000 entries
Store-and-forward Store-and-forward
Management features
Management platform Web-based
Protocols
Management protocols SNMP v1, STP, DHCP
Data link protocol Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity
Ports quantity 16
Cabling technology 10BASE-T, 100BASE-TX, 1000BASE-T, 1000BASE-X
Connectivity technology Wired, RJ-45
I/O ports 16x 10/100/1000 Ethernet
2x SFP slot
1x Power
Memory
Drive device, buffer size 0.256 MB
Security
Security features Password Access Control
Weight & dimensions
Dimensions W x D x H 440 x 205 x 43 mm
Weight 2740 g
Endurance
Mean time between failures (MTBF) 65789 h
Certificates
Compliance industry standards IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, IEEE 802.3z, IEEE 802.3z, IEEE 802.1Q, IEEE 802.1p, IEEE 802.3ad, IEEE 802.3D
Safety CE mark, cUL 60950/EN60950
Electromagnetic emissions CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick
Technical details
Available modules SFP
Technical features Class of Service (CoS)
Port-based QoS
Link Aggregation
RFC 1213 MIB II
RFC 1643 Ethernet Interface MIB
RFC 1493 Bridge MIB
RFC 2131 DHCP client
Jumbo Frame
Port Mirroring
Firmware upgradeable
Illumination/Alarms
LED indicators Link/ Activity, Speed, Power
69 offers, from 111.55