IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > network switches > Netgear JFS516NA

ProSafe 16-Port 10/100 Rackmount Switch

Brand: Netgear
Product code: JFS516NA
EAN/UPC code: 606449022810
Category: network switches 
Release date: 09 Aug 2007
Info modified on: 21 Aug 2008 21:21:39
Warranty: 2 years
 PDF specs

ProSafe™ 16 Port 10/100 Rackmount Switch
JFS516NA Netgear
9k

NETGEAR presents a great way to increase your network's capability without breaking your budget: the 16-port JFS516. This 10/100 Fast Ethernet switch provides expanded connectivity for small office networks so users no longer have to compete with each other for bandwidth. All of the essential features – automatic speed and full/half duplex sensing, 200 Mbps throughput per port, Auto Uplink™ – ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Latency 20 usec max
Supported data transfer rates 14800-148000 packet per sec
Data transfer rate 100
Networking
Address table size 4000 entries
Protocols
Data link protocol Ethernet, Fast Ethernet
Connectivity
Ports quantity 16
Cabling technology 10BASE-T, 100BASE-TX
Connectivity technology Wired, RJ-45
I/O ports 16x 10/100 Ethernet
1x Power
Memory
Drive device, buffer size 0.320 MB
Weight & dimensions
Dimensions W x D x H 330 x 202 x 43 mm
Weight 2000 g
Energy management
Power consumption 15 W
Power requirements 100 - 240V, 50/60 Hz
System requirements
Compatibility Compatible with all major network software
Certificates
Compliance industry standards IEEE 802.3i, IEEE 802.3u
Safety UL listed (UL 1950)/CUL, TUV licensed (EN 60 950)
Electromagnetic emissions CE mark, FCC Part 15 Class A, EN 55 022 (CISPR 22), Class A, VCCI Class A, C-Tick, MIC
Environmental conditions
Operating humidity range 10-80 %
Operating temperature range (T-T) 0 - 40 °C
Illumination/Alarms
LED indicators Unit: power. Per network port: 10 or 100 Mbps operations,Rx/Tx and collision, link, half/full duplex
2 offers, from $73.99