IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > Netgear WG111IS

54Mbps Wireless USB 2.0 Adapter

Brand: Netgear
Product code: WG111IS
EAN/UPC code: 0606449035186, 606449035186
Category: network cards & adapters 
Release date: 10 Oct 2006
Info modified on: 07 2008 09:19:57
Warranty: 2 year
 PDF specs

Adapter 54Mbps Wless USB 2.0
WG111IS Netgear
7k

54 Mbps standard 802.11g wireless Internet access – 5x the speed of 802.11b
USB 2.0 powered -- up to 40x faster than USB 1.1
New antenna technology allows wireless access at ranges greater than ever before
Easy setup via Smart Wizard™ Install Assistant
Works with all standard 802.11g and 802.11b wireless routers and access points
Compact, pocket-sized design

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 54 Mbit/s
Full duplex
Connectivity
Connectivity technology Wireless
Interface type USB
Ethernet/LAN connection No
I/O ports USB
Networking
Networking features 802.11b&802.11g
Wireless LAN features
Antenna type Internal
Security
Security algorithm supported 40/64 & 128 bit WEP
Technical details
Line out
Internal
Weight & dimensions
Weight 32 g
Dimensions W x D x H 94.5 x 30.2 x 15.2 mm
System requirements
Minimum hard disk space 2 MB
Compatible operating systems Windows 98SE, Me, 2000, XP
Environmental conditions
Operating humidity range 5-95 %
Operating temperature range (T-T) 0 - 60 °C
Certificates
Certification FCC Part 15 class B
9 offers, from 12.69