IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Hong Kong  More >> Country Language: English

Start > network cards & adapters > Netgear WG111UFS

Adapter Wless Double 108Mbps USB 2.0

Brand: Netgear
Product code: WG111UFS
EAN/UPC code:
Category: network cards & adapters 
Release date: 27 Jun 2005
Info modified on: 21 Aug 2008 21:21:39
Super AG 108 Mbps Draadloze USB-adapter
WG111UFS Netgear
10k

Double 108 Mbps Wireless Internet Access with Superior Range
NETGEAR's Double 108 Mbps Wireless USB 2.0 Adapter enables two streams of 108 Mbps wireless access available to your desktop or notebook PC. Receive 2x the range of 802.11g on the first network, but then also access the second 108 Mbps network, which is free from interference by other wireless devices in the vicinity. The second wireless ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 108 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
I/O ports USB
Networking
Frequency band 2.412 ~ 2.472 GHz
Security
Security algorithm supported Hardware-based 40/64-bit & 128-bit WEP, WPA-PSK
Weight & dimensions
Weight 32 g
Dimensions W x D x H 94.5 x 30.2 x 15.2 mm
System requirements
Minimum system requirements Available USB port
Minimum hard disk space 2 MB
Minimum processor Pentium class PC
Compatible operating systems Windows® 2000 or XP
Environmental conditions
Operating humidity range 5-95 %
Operating temperature range (T-T) 0 - 60 °C
Certificates
Compliance industry standards 802.11g, 802.11b, 802.11a