| Maximum data transfer rate |
0.054 Gbit/s |
| Connectivity technology |
Wireless |
| Networking features |
WLAN, Fast Ethernet |
| Supports ISDN connection |
 |
| Switching protocol |
Ethernet |
| Routing protocol |
TCP/IP, NAT, PPTP, PPPoE |
| Management protocols |
HTTP |
| DHCP client |
 |
| DHCP server |
 |
|
Cabling technology
|
|
Type of cable technology performance; including the fiber or cable type
10Base-T, 100Base-TX
|
|
Full duplex
|
|
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
|
| Ethernet LAN data transfer rates |
10/100 Mbit/s |
| Frequency range |
2412 - 2472 MHz |
| WLAN connection |
 |
| Bandwidth |
2.4 GHz |
| Channels quantity |
13 |
|
Antenna gain level
|
|
Antenna gain is the measurement of an antennas ability to amplify the incoming microwave signals in a particular direction, compared with the sensitivity of an isotropic antenna in any direction, or a dipole antenna in the equatorial direction.
2 dBi
|
| WLAN data transfer rates supported |
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 Mbit/s |
| Modulation |
BPSK, QPSK, 16QAM, DBPSK, DQPSK, CCK |
| Supports ADSL connection |
 |
|
| Ethernet LAN (RJ-45) ports quantity |
5 |
| Firewall security |
SPI, DoS |
| Security algorithm supported |
64/128/152-bit WEP, WPA |
| VPN support |
IPSec, L2TP |
| MAC address filtering |
 |
| System event log |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95/98(SE)/Me/NT/2000/XP Mac OS, NetWare, UNIX, Linux
|
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.11i, IEEE 802.3, IEEE 802.3u
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
175.3 x 119.4 x 27.94
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
300 g
|
| Power LED |
 |
| Connectivity LEDs |
 |
| AC adapter bundled |
12 VDC, 1A; |
| Cables included |
 |
|