IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > routers > Netgear WGT624GE

Router 4xF+ENet Wless 108Mbps 802.11g+

Brand: Netgear
Product code: WGT624GE
EAN/UPC code:
Category: routers 
Release date: 27 Jun 2005
Info modified on: 21 Aug 2008 21:21:39
108Mbps Wless Firewall Router
WGT624GE Netgear
3k

Super Fast! – 108 Mbps with Super G Technology (when used with NETGEAR WG511T PC Card)
Super Easy! – Smart Wizard gets you up and running in fewer than 5 clicks
Super Easy! – Smart Wizard assisted firmware upgrade automatically checks for new features and upgrades your network in just 1 click!
Super Secure! – Over 10 security & privacy features including Double Firewall (SPI & NAT)
Super ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.108 Gbit/s
Supported data transfer rates 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with Dynamic upgradable), 0.01/0.1
Data transfer rate 100 Mbit/s
Networking
Address table size 16000 entries
Networking features LAN,VPN
Protocols
Routing protocol Static & Dynamic Routing with TCP/IP, multi-VPN pass-through (IPSec, L2TP), NAT, PPTP, PPPoE, DHCP (client & server)
Data link protocol TCP/IP, IPX/SPX, NetBIOS etc
Management protocols SNMP,Telnet
Ethernet LAN features
Cabling technology rypr 5 network cable
Full duplex
Wireless LAN features
Modulation Modulation Type: OFDM with BPSK, QPSK, 16QAM, 64QAM, DBPSK, D PSK, CCK
Antenna type Antenna: 2 dBi attached
Connectivity
Interface Vlan,LAN,WAN
I/O ports •Internet/WAN: 10/100 Mbps (auto-sensing) Ethernet, RJ-45
•LAN: 4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45
Management features
Management platform web-based,telnet
Management level high
Security
Firewall security Stateful Packet Inspection (SPI), Network Address Translation (NAT), DoS Attack Detection/ Logging, Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec, and multiple L2TP & PPTP)
System requirements
Minimum system requirements •Broadband (cable, DSL) Internet service and modem with Ethernet connection
•2.4 GHz wireless adapter or Ethernet adapter and cable for each computer
•Windows® 98, Me, NT, 2000, XP, Mac® OS, NetWare®, UNIX®, or Linux®
•Internet Explorer 5.0 or Netscape 4.7 or higher
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating humidity range 10-90 %
Weight & dimensions
Rack mounting n/a
Dimensions W x D x H 188 x 175 x 28
Packaging content
AC adapter bundled 5 VDC, 2A; plug is localized to country of sale
Cables included