|
|
|
|
|
|
| With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case. |
 |
 |
 |
|
|
Up to 10x Faster Than 802.11b with Greater Range Super Fast! NETGEAR's WGT624 108 Mbps Wireless Firewall Router is 10 times faster than 802.11b routers. When used with NETGEAR's WG511T 108 Mbps Wireless PC Card, it delivers speeds up to 108 Mbps using Super GTM Technology. It has the power to distribute byte-hungry photos and smooth, long-range MP3 and digital movie streams at superior range.
...
More>>>
Super Secure! The WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), Multi-VPN (pass-through) support, and next generation wireless encryption WPA (pre-shared key). Super Easy! NETGEAR's Smart Wizard gets you connected in 5 clicks or less!
Super Fast The WGT624 uses Super G technology to deliver up to 108 Mbps when used with the WG511T 108 Mbps Wireless PC Card. It's the next generation of home networking with the power that finally allows you to stream MP3s and videos seamlessly, share printers, chat and distribute large photo files. Your whole family can surf the net, e-mail and even voice chat at the same time - the WGT624 and WGT511T can handle the traffic!
Super Range The WGT624 provides 4x the range of 802.11b devices, and double the range of most other 802.11g products. The performance of the WGT624 is so powerful that you can enjoy high speed applications at greater range. Don't be constrained by low wireless bandwidth anymore. With the WGT624, you don't need to sit in your office to enjoy your MP3s and video streams.
Super Easy Smart Wizard gets you up and running in five clicks or less by automatically detecting the ISP connection type and reducing setup errors. The Smart Wizard Install Assistant is an interactive on-line tutorial that walks you through the entire set up for easy installation. Use the Smart Wizard assisted firmware upgrade feature to automatically check for new features and upgrade your network in just 1 click! The WGT624 is 802.11g standard compliant which ensures it is interoperable with existing 802.11b and 802.11g devices, and since it works with your existing 802.11b devices it protects your investment. And it is wireless so it allows you to connect network devices anywhere in your home without additional wiring. The WGT624 supports Universal Plug and Play (UPnP™) technology for smooth interoperability among your PCs and Macintosh® computers, gaming consoles, and other Ethernet-enabled devices.
Super Secure The WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), multi-VPN (pass-through) support, MAC Address Control, and, it's upgradable to the next generation of wireless encryption, WPA (pre-shared key).
"Trusted User" controls, allow you to manage access to the Internet by web address, PC name or by the time of day. You can also control access to any PC on your network. Event logs and e-mail alerts will help you maintain control of your network and notify you of hack attempts, attacks and unauthorized access to your network or Internet sites. Super Fast! – 108 Mbps with Super G Technology (when used with NETGEAR WG511T PC Card) Super Easy! – Smart Wizard gets you up and running in fewer than 5 clicks Super Easy! – Smart Wizard assisted firmware upgrade automatically checks for new features and upgrades your network in just 1 click! Super Secure! – Over 10 security & privacy features including Double Firewall (SPI & NAT) Super Reliable! – 802.11g standard compliance; interoperable with existing 802.11b and 802.11g networks Super Range! – Exceptional range gets you connected at the far ends of your home or office
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Maximum data transfer rate |
0.1 Gbit/s |
|
Data transfer rate
|
|
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
108 Mbit/s
|
| Supports WAN connection |
 |
| Supports ISDN connection |
 |
| Routing protocol |
TCP/IP static/dynamic, multi-VPN, IPsec, L2TP, NAT, PPTP, PPPoE, DHCP (client&server) |
| Bandwidth |
2.4 GHz |
| WLAN connection |
 |
| Modulation |
2.4 Ghz |
| Antenna type |
2 Dbi attached |
| Supports ADSL connection |
 |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
4x 10/100 Mbps RJ-45
|
| Firewall security |
SPI, NAT, DoS attack detection, dropped packet log, security even log, multiple VPN tunnels |
| Security algorithm supported |
WEP, WPA PSK, 40, 128, 152 (802.11b) |
| VPN support |
VPN passthrough |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98, ME, NT, 2000, XP MAC OS, NetWare, Linux, Unix
|
|
| Minimum system requirements |
Netscape 4.7, Internet Explorer 5.0 |
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
FCC, ISO-9000, CE, RSS-210
|
| Power requirements |
5 VDC, 2A |
| Operating temperature range (T-T) |
0 - 40 °C |
| Storage temperature range (T-T) |
-20-70 °C |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
188 x 175 x 28 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
300 g
|
| LED indicators |
Power, test, Internet, wireless, LAN (connection, activity, and speed ) |
| Cables included |
 |
|
|
|
|
|
|
|
|
|
|
|