Start
> network cards & adapters
> Netgear WPN111CN
|
 |
RANGEMAX WIRELESS USB 2.0 ADAPTER |
|
Brand: Netgear
Product code: WPN111CN
EAN/UPC code:
|
Category: network cards & adapters
|
|
|
|
|
Release date: 09 Aug 2007
Info modified on: 25 Sep 2008 10:25:52
|
|
|
|
|
|
| A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot". |
 |
 |
 |
|
|
Optimised for use with the WPN824 RangeMax™ Wireless Router, which dramatically boosts signal and eliminates dead spots to provide superior wireless coverage and speed to your desktop PC or Laptop via the built-in USB port. Up to 10x faster coverage and speed compared to 802.11g**
Compatible with existing 802.11b, 802.11g and Super G™ Wireless devices
Network range extended by
...
More>>>
up to 400 feet**
No need for range extenders, repeaters & external antennas
High-speed connectivity anywhere in your house or office
No more drop-outs, no more dead spots
** When used in conjunction with WPN824 Wireless Router
Wireless Connectivity - Range Matters Staying wirelessly connected in your home or office can be tricky, especially as your environment continually changes. For example someone with a cordless phone might walk between your primary wireless signal and your computer or a microwave oven might click on. This interference can cause a drop in wireless data speed or drop out altogether.
The WPN824 RangeMax™ Wireless Router adjusts to interference and the physical barriers in your home to deliver up to 500,000 square feet of coverage. This means that with a WPN111 Wireless USB Adapter inserted, your computer or laptop will not be prone to loss of wireless speed or dropouts - ensuring continual high speed Internet and network access anywhere in your home or office.
New Technology - Smart MIMO RangeMax™ is an advanced Smart MIMO (Multi-in, Multi-Out*) technology that uses seven internal antennas. The RangeMax™ WPN824 wireless router constantly surveys your home or office environment for physical barriers and interference: The RangeMax™ router adapts on the fly, adjusting the wireless signal to compensate for these performance blockers.
For example if you are sitting in your kitchen using your laptop with a WPN111 inserted, your partner turning on the microwave will not disrupt your wireless coverage, because the WPN824 will adapt to the change, using a different antenna configuration to strengthen the signal.
Security By easily setting up WEP (Wired Equivalent Privacy) encryption or WPA-PSK (Wi-Fi Protected Access, Pre-Shared Key) security on your WPN824 router and WPN111 USB wireless adapter your computer or laptop will be well protected. These security features and the Firewall built into the WPN824 router add powerful safeguards against unauthorised usage.
Easy to Set-Up NETGEAR's Smart Wizard™ makes the set-up of the RangeMax™ wireless USB 2.0 Adapter easy and hassle-free.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Data transfer rate (max)
|
|
The maximum speed with which data can be transmitted from one device to another.
108 Mbit/s
|
| Connectivity technology |
Wireless |
| Interface type |
USB |
| Cable type |
USB |
|
I/O ports
|
|
An interface on a device to which you can connect another device.
USB
|
| Frequency band |
2.412 ~ 2.472 GHz |
| Security algorithm supported |
WEP 64-bit / 128-bit, WPA-PSK |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
32 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
94.5 x 30.2 x 15.2 mm
|
|
| Minimum system requirements |
Available USB 1.1. or USB 2.0 slot |
| Minimum processor |
Pentium® 300 MHz |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® 98SE, Me, 2000, XP
|
|
Compliance industry standards
|
|
List of characteristics that describe methods of compliance to industry-defined standards for the product
802.11b, 802.11g, Super G
|
|
|
|
|
|
|
|
|
|
|
|