IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > Netgear WPN111IS

RANGEMAX WIRELESS USB 2.0 ADAPTER

Brand: Netgear
Product code: WPN111IS
EAN/UPC code: 0606449039856
Category: network cards & adapters 
Release date: 31 Oct 2006
Info modified on: 07 2008 09:19:57
 PDF specs

RANGEMAX™ WIRELESS USB 2.0 ADAPTER
WPN111IS Netgear
5k

Optimised for use with the WPN824 RangeMax™ Wireless Router, which dramatically boosts signal and eliminates dead spots to provide superior wireless coverage and speed to your desktop PC or Laptop via the built-in USB port.
Up to 10x faster coverage and speed compared to 802.11g**

Compatible with existing 802.11b, 802.11g and Super G™ Wireless devices

Network range extended by ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 108 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Cable type USB
I/O ports USB
Networking
Frequency band 2.412 ~ 2.472 GHz
Security
Security algorithm supported WEP 64-bit / 128-bit, WPA-PSK
Weight & dimensions
Weight 32 g
Dimensions W x D x H 94.5 x 30.2 x 15.2 mm
System requirements
Minimum system requirements Available USB 1.1. or USB 2.0 slot
Minimum processor Pentium® 300 MHz
Compatible operating systems Windows® 98SE, Me, 2000, XP
Certificates
Compliance industry standards 802.11b, 802.11g, Super G
9 offers, from 22.69