IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > network cards & adapters > Netgear WPN111NA

RANGEMAX WIRELESS USB 2.0 ADAPTER

Brand: Netgear
Product code: WPN111NA
EAN/UPC code: 606449042566, 0606449039818, 606449039818
Category: network cards & adapters 
Release date: 09 Aug 2007
Info modified on: 25 Sep 2008 10:25:52
 PDF specs

RANGEMAX™ WIRELESS USB 2.0 ADAPTER
WPN111NA Netgear
10k

Optimised for use with the WPN824 RangeMax™ Wireless Router, which dramatically boosts signal and eliminates dead spots to provide superior wireless coverage and speed to your desktop PC or Laptop via the built-in USB port.
Up to 10x faster coverage and speed compared to 802.11g**

Compatible with existing 802.11b, 802.11g and Super G™ Wireless devices

Network range extended by ... More>>>

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max) 108 Mbit/s
Connectivity
Connectivity technology Wireless
Interface type USB
Cable type USB
I/O ports USB
Networking
Frequency band 2.412 ~ 2.472 GHz
Security
Security algorithm supported WEP 64-bit / 128-bit, WPA-PSK
Weight & dimensions
Weight 32 g
Dimensions W x D x H 94.5 x 30.2 x 15.2 mm
System requirements
Minimum system requirements Available USB 1.1. or USB 2.0 slot
Minimum processor Pentium® 300 MHz
Compatible operating systems Windows® 98SE, Me, 2000, XP
Certificates
Compliance industry standards 802.11b, 802.11g, Super G
2 offers, from $57.99