IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > routers > Netgear WPN824IS

WPN824 RangeMax™ Smart MIMO Wireless Router

Brand: Netgear
Product code: WPN824IS
EAN/UPC code: 0606449039696
Category: routers 
Release date: 31 Oct 2006
Info modified on: 10 Sep 2008 17:21:56
 PDF specs

RangeMax™ Wireless Router
WPN824IS Netgear
7k

KEY FEATURES
- Up to 10x faster coverage and speed compared to 802.11g
- 7 internal antennas continually survey the environment to optimise coverage
- Eliminates Dead-spots using Smart MIMO* technology
- Adapts to avoid interference, signal reflections & physical barriers
- Network range extended by up to 400 feet
- Improves range & speed of existing wireless devices ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.108 Gbit/s
Wireless LAN features
Open space max range 400 feet
Antenna type 7 internal smart
Connectivity
I/O ports 5 x 10/100 (1 Internet & 4 LAN)
Security
Firewall security Double Firewall
Security algorithm supported WEP 64-bit/ 128-bit encryption, WPA-PSK
VPN support 2 VPN end-to-end tunnels (IPSec)
Operating system/software
Compatible operating systems Windows® 98, Me, NT, 2000, XP, MAC® OS, NetWare®, UNIX, Linux®
System requirements
Minimum system requirements Internet Explorer 5.0/Netscape® 4.7
2.4GHz 802.11b/802.11g Wireless Adapter
Certificates
Compliance industry standards IEEE 802.11b, IEEE 802.11g
Energy management
Power requirements 12V, 1.0 A
Weight & dimensions
Dimensions W x D x H 223 x 153 x 31 mm
Weight 500 g
Packaging content
Cables included
14 offers, from 40.91