IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > bridges & repeaters > Netgear XE102IS

Wall-Plugged Ethernet Bridge XE102

Brand: Netgear
Product code: XE102IS
EAN/UPC code: 0606449038699
Category: bridges & repeaters 
Release date: 27 Jun 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 3 years
 PDF specs

Wall-Plugged Ethernet Bridge
XE102IS Netgear
3k

Turns Any Electrical Outlet into a Home Network Connection
For a truly simple way to bring the Internet to any room in your home, look no further than NETGEAR's Wall-Plugged Ethernet Bridge. It plugs into an electrical outlet and uses your existing electrical wiring to give your entire household access to your Cable/DSL connection. With no expensive new wiring or cabling to install, your ... More>>>

Specs
Alternatives
Options
Data transmission
Data transfer rate (max) 14 Mbit/s
Wireless LAN features
Indoors max range 45 m²
Networking
Frequency band 0.0043 - 0.0209 GHz
Networking features 10BASE-T Ethernet, Powerline Ethernet
Connectivity
Connectivity technology Wired
Interface RJ-45, Electrical Plug
Cabling technology 10Base-T
I/O ports 1x 10BASE-T Ethernet
1x 14 Mbps Powerline
Certificates
Compliance industry standards IEEE 802.3
Certificates
Electromagnetic emissions FCC Part 15 Class B
System requirements
Compatible operating systems Windows 98/ME/2000/XP
Energy management
Power supply type Int
Power requirements 220V@ 50 Hz
Management features
LED indicators
Environmental conditions
Operating temperature range (T-T) 0 - 45 °C
Operating humidity range 10-90 %
Weight & dimensions
Dimensions W x D x H 99.4 x 46.6 x 73 mm
Weight 224 g
57 offers, from 20.05