Play console video games on your computer monitor! With NewStar Video Game Jockey, there’s no more waiting to use the TV. Simply connect your Xbox®, Playstation 2®, GAMECUBE™, Dreamcast™, or other game console to the Video Game Jockey, then plug into your computer monitor, and it’s game on!
Save money on the cost of a separate TV, and free up your workspace. Perfect
...
More>>>
for tight spaces like dorm rooms and bedrooms. Supports full audio pass through via your PC speakers or headphones, and switches from PC to game display with the push of a button. Even works when your PC is switched off. Also connects VCRs, DVD players, and camcorders to your monitor. Backed by StarTech.com’s 1-year warranty and FREE lifetime tech support.
<<<Less
Specs
Alternatives
Options
Technical details
Horizontal scan range
31.25 KHz
Vertical scan range
50 Hz
Form factor
Description of characteristics; and/or size of the product; included by type.
extended
Digital horizontal frequency
31.4685 KHz
Digital vertical frequency
60 Hz
Maximum resolution
1280 x 1024 pixels
System requirements
Compatibility
VGA monitors, Xbox®, Playstation 2®, GAMECUBE™, Dreamcast™
Connectivity
Connectivity technology
Wired
Video port type
VGA
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 x DB15 VGA In 1 x DB15 VGA Out 2 x RCA Audio In 1 x RCA Video In 1 x S-Video In
Cables included
1 x HDDB15-pin extension 1 x 3.5mm audio
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
230 g
Height
Height of the product
25 mm
Width
101 mm
Depth
165 mm
Energy management
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.