IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > rack consoles > Newstar NS1UCABCONS15

1U command console for 15" cabinets

Brand: Newstar
Product code: NS1UCABCONS15
EAN/UPC code:
Category: rack consoles 
Release date: 04 Nov 2005
Info modified on: 21 Aug 2008 21:21:39
Warranty: 1 year
1U COMMAND CONSOLE FOR 15" CABINETS
NS1UCABCONS15 Newstar
494k

25k
534k
459k

The 1U Integrated Cabinet Console by NewStar is a 19" 1U drawer designed for applications where cabinet space is at a premium. It offers the ultimate in styling and computer management with a 15.1" flat panel TFT display, keyboard, and touch pad all in 1U height. This allows up to 1/3 more valuable cabinet enclosure real estate to be used for computers.

The 1U drawer pulls out and the display ... More>>>

Specs
Alternatives
Options
Display
Display TFT
Display diagonal 15.1 "
Display resolution 1024 x 768 pixels
Technical details
Plug and Play
Height (in Rack Units) 1U
Keyboard
Integrated touchpad
24 offers, from €824.84