The NewStar Universal 3-in-1 KVM Switch Cables are designed to be the highest quality tangle-free KVM switch cables available. These cables are used with NewStar IP KVM Switch model NS841HDI and NS1641HDI.
These cables combine separate keyboard, monitor, and mouse in to one cable split apart at each end. This design makes them inherently tangle-free and easier to manage since the total cable
...
More>>>
count is reduced to 1/3. They are compatible with any KVM switch capable of using standard console connections like NewStar KVM Switches. The VGA Video section of the cable is coaxial eliminating picture "ghosting" and fuzzy images, and using ferrite cores near the connector ends provides superior EMI interference protection. The Universal KVM cables are available in a wide range of lengths from 1.8 to 6 meters (6 to 20 feet) and offering PS/2 connections.
Applications/Solutions:
- KVM (Keyboard-Video-Mouse) switch cables allows you to connect your computers to a NewStar IP KVM switch (NS841HDI or NS1641HDI) - High quality video cable uses coaxial and twisted pair wiring to maintain optimal video signals - Ferrite core on video cable minimizes electromagnetic interference and provides crystal clear video - Available in PS/2-styles in various cable lengths from 1,8 meter to 6 meters <<<Less