IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Peru Romania  More >> Country Language: English

Start > vacuum cleaners > Nilfisk GD930

GD930

Brand: Nilfisk
Product code: GD930
EAN/UPC code:
Category: vacuum cleaners 
GD930 Nilfisk

Specs
Alternatives
Options
Energy management
Maximum input power 1000 W
Suction power 270 W
Power requirements 230V, 50/60Hz
Dust bag
Dust bag capacity 15 L
Technical details
Cleaning type Dry
Cord length 15 m
Sound emission
Noise level 71 dB
Weight & dimensions
Dimensions W x D x H 390 x 450 x 330 mm
Weight 7500 g
Packaging content
Upholstery nozzle included
€235.00