IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > mobile phones > Nokia 0022728

6300 Black & Silver

Brand: Nokia
Product code: 0022728
EAN/UPC code:
Category: mobile phones 
Release date: 21 Feb 2007
Info modified on: 25 Sep 2008 10:25:52
6300 Black & Silver
0022728 Nokia
86k

Key Features:

- Compact modern design featuring sophisticated stainless-steel covers, glossy black finish, and rounded edges.
- Catch and keep those treasured moments with the 2 megapixel camera with 8x digital zoom.
- Get entertainment when you want it with the music player, FM stereo radio, and video player.
- See more at a glance with the 240 x 320 resolution screen with ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display number of colours 16.77 M
Display QVGA
Display diagonal 2 "
Memory
Compatible memory cards microSD
Internal memory 7.8 MB
Camera
Camera included
Megapixel 2 MP
Built-in flash
Second camera
Connectivity
Interface USB & Bluetooth
Networking
Networking type GSM / EDGE
Operating frequency 900 / 1800 / 1900, 850 / 1800 / 1900 MHz
Messaging
MMS (Multimedia Messaging Service)
Video
Video compression formats 3GPP
Audio
FM radio
Polyphonic ring
Audio
Playable formats MP3, MP4, AAC, AAC+, eAAC+, H.263, H.264
Music player
Polyphonic rings qty 64
Voice recording
Microphone included
Colour
Colour of product Black/Silver
Weight & dimensions
Weight 91 g
Dimensions W x D x H 106,4 x 43,6 x 11,7 mm
Energy management
Talk time 3.5 h
Standby time 300 h
Battery type BL-4C
Phone features
Smartphone
Java technology
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
5 offers, from €114.29