IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > mobile phones > Nokia 0025979

E90

Brand: Nokia
Product code: 0025979
EAN/UPC code: 6417182708367
Category: mobile phones 
Release date: 26 Sep 2007
Info modified on: 25 Sep 2008 10:25:52
E90, Mocca Brown
0025979 Nokia
129k

-Browse the Internet and transfer media-rich files via HSDPA (up to 3.6 Mbit/s enabled) and 3G high-speed mobile broadband
-Increase mobile productivity with applications for browsing and editing documents
-Talk on every continent with quad-band GSM and automatic switching between bands
-Access voice and data functions quickly and easily with convenient shortcut keys
-Locate meeting venues, ... More>>>

Specs
Alternatives
Options
Display
Display resolution 800 x 352 pixels
Display number of colours 16.0 M
Display Active matrix
External display TFT
External display resolution 240x320 pixels
External display number of colours 16.0 M
Memory
Compatible memory cards microSD
Internal memory 128 MB
Flash card support
Camera
Camera included
Megapixel 3.2 MP
Built-in flash
Second camera
Connectivity
Direct printing
WAP 2.0
Interface Mini USB, Bluetooth, 2.5mm, IrDa
Networking
Networking type GSM,WCDMA
Operating frequency 850/900/1800/1900/2100 MHz
Wireless technology IEEE 802.11g
Messaging
MMS (Multimedia Messaging Service)
E-mail POP3, IMAP4, SMTP
Video
Video compression formats 3GPP
Video capability
Audio
FM radio
Polyphonic ring
Playable formats MP3, AAC
Music player
Audio
Voice recording
Speakerphone
Operating system/software
Operating system provided Symbian OS 9.2
Colour
Colour of product Brown
Weight & dimensions
Weight 210 g
Dimensions W x D x H 132 x 57 x 20 mm
Width 132 mm
Depth 57 mm
Height 20 mm
Energy management
Talk time 5 h
Standby time 336 h
Battery performance 1500 mAh
Battery type BP-4L
Keyboard
Keyboard layout QWERTY
Phone features
Smartphone
Java technology
Form factor Clamshell
Alarm clock
Calendar
Vibrating alert
Push-to-Talk (PTT)
Calculator
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
4 offers, from €570.50