IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > mobile phones > Nokia 0027667

6131 Pink

Brand: Nokia
Product code: 0027667
EAN/UPC code:
Category: mobile phones 
Release date: 03 Jul 2007
Info modified on: 25 Sep 2008 10:25:52
6131 Pink
0027667 Nokia
14k

Experience the power of a touch. Slim and light, the Nokia 6131 phone is encased in a layer of soft-touch paint that feels great in your hand.

Flip it open with the unique one-touch push-to-open design for comfortable one-hand messaging, dialing and answering calls Inside, the Nokia 6131 phone comes with all the features you want, including a brilliant 16.7-million "true color" main display ... More>>>

Specs
Alternatives
Options
Display
Display number of colours 16.77 M
Display resolution 240 x 320 pixels
Display TFT QVGA
Display diagonal 2.2 "
External display TFT
External display resolution 128x160 pixels
External display number of colours 0.262144 M
External display diagonal 1.36 "
Memory
Compatible memory cards microSD
Internal memory 11 MB
Flash card support
Camera
Camera included
Megapixel 1.3 MP
Zoom capability 8x
Camera resolution 1280 x 960 pixels
Connectivity
Interface USB
Networking
Networking type GSM
Operating frequency 850/900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
E-mail SMTP, POP3, IMAP4
Audio
FM radio
Polyphonic ring
Audio
Playable formats MP3, MP4, AAC, AAC+, eAAC+, WMA, H.263, H.264, MIDI
Music player
Polyphonic rings qty 64
Voice recording
Colour
Colour of product Pink
Weight & dimensions
Weight 112 g
Width 92 mm
Depth 48 mm
Height 20 mm
Energy management
Talk time 3.4 h
Standby time 240 h
Battery technology Lithium-Ion
Phone features
Smartphone
Java technology
Alarm clock
Calendar
Vibrating alert
Push-to-Talk (PTT)
Calculator
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
2 offers, from €156.19