Start
> mobile phones
> Nokia 002B1M7
|
|
2760 |
|
Brand: Nokia
Product code: 002B1M7
EAN/UPC code: 6417182767456
|
Category: mobile phones
|
|
|
|
|
Release date: 26 Sep 2007
Info modified on: 19 Aug 2008 17:22:07
2760 Velvet Red
|
|
|
|
|
|
| A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more. |
 |
 |
 |
|
|
Key features: - Stay ahead of the rest with the elegant, modern design and stylish colour options. - Capture images and videos in dazzling colour with the digital VGA camera (4x zoom) and video recorder. - Personalise your phone with MP3 or polyphonic ringtones. - Use the external display to see who’s calling without opening the phone. - Share your photos and video clips
...
More>>>
with friends and family – Bluetooth makes it easy. - Store more of your favourite photos, videos, and MP3s with the large user memory. - Stay in touch with all your friends – the phone book has space for 1000 entries. - Keep in contact with SMS, MMS, email, and Nokia Xpress Audio Messaging. - Enjoy music and news on the move with the FM radio.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
128 x 160 pixels
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.065536 M
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
| External display resolution |
96x68 pixels |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
11 MB
|
| Flash card support |
 |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
0.3 MP
|
|
Camera resolution
|
|
Amount of data measured in pixels that the product captures to form the image
640x480 pixels
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
|
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
|
| Networking type |
GSM, EGSM |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
 |
| Video capability |
 |
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Playable formats |
MP3 |
| Polyphonic rings qty |
24 |
|
| Colour of product |
Red |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
80.4 g
|
| Width |
44.8 mm |
| Depth |
20.7 mm |
|
Height
|
|
Height of the product
87 mm
|
|
Talk time
|
|
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
8 h
|
| Standby time |
420 h |
| Battery performance |
1020 mAh |
| Battery technology |
Lithium-Ion |
| Smartphone |
 |
| Alarm clock |
 |
| Calendar |
 |
| Vibrating alert |
 |
| Phonebook capacity |
1000 entries |
| Notes |
 |
| Calculator |
 |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Clamshell
|
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
| Bluetooth version |
2.0+EDR |
|
|
|
|
|
|
|
|
|
|
|