IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > mobile phones > Nokia 002C0F8

2760

Brand: Nokia
Product code: 002C0F8
EAN/UPC code: 6417182806308
Category: mobile phones 
Release date: 15 Aug 2007
Info modified on: 25 Sep 2008 10:25:52
2760 Sandy Gold
002C0F8 Nokia
54k

Key features:
- Stay ahead of the rest with the elegant, modern design and stylish colour options.
- Capture images and videos in dazzling colour with the digital VGA camera (4x zoom) and video recorder.
- Personalise your phone with MP3 or polyphonic ringtones.
- Use the external display to see who’s calling without opening the phone.
- Share your photos and video clips ... More>>>

Specs
Alternatives
Options
Display
Display resolution 128 x 160 pixels
Display number of colours 0.065536 M
Display TFT
External display resolution 96x68 pixels
Memory
Internal memory 11 MB
Flash card support
Camera
Camera included
Megapixel 0.3 MP
Camera resolution 640x480 pixels
Digital zoom 4 x
Connectivity
WAP 2.0
Networking
Networking type GSM, EGSM
Operating frequency 850/900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
E-mail
Video
Video capability
Audio
FM radio
Polyphonic ring
Playable formats MP3
Polyphonic rings qty 24
Colour
Colour of product Gold
Weight & dimensions
Weight 80.4 g
Width 44.8 mm
Depth 20.7 mm
Height 87 mm
Energy management
Talk time 8 h
Standby time 420 h
Battery performance 1020 mAh
Battery technology Lithium-Ion
Phone features
Smartphone
Alarm clock
Calendar
Vibrating alert
Phonebook capacity 1000 entries
Notes
Calculator
Form factor Clamshell
Data transmission
Infrared data port
Bluetooth
Bluetooth version 2.0+EDR
32 offers, from €52.35