Start
> mobile phones
> Nokia 002C4Z6
|
|
3500 Classic |
|
Brand: Nokia
Product code: 002C4Z6
EAN/UPC code:
|
Category: mobile phones
|
|
|
|
|
Release date: 09 Nov 2007
Info modified on: 19 Aug 2008 17:22:07
3500 Classic, Blue
|
|
|
|
|
|
| A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more. |
 |
 |
 |
|
|
Key features: - An elegant, large, glossy black 1.8" smoked screen makes viewing all your photos a pleasure. - A solid metal rim around the phone protects the screen from scratches. - Splitline coloring in the keymat adds a touch of color. - Benefit from easy connectivity with Bluetooth, and a mini-USB port to connect to a PC. - Save more of your moments with the option to
...
More>>>
use MicroSD memory cards up to 2GB. - Ensure you’re always in touch with up to 2,000 contacts. - Stay entertained with a music player and FM radio. - Enjoy flexible messaging options including push-to-talk and audio messaging. - Make your handset unique with MP3 ringtones.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
128 x 160 pixels
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.262000 M
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
1.8 "
|
| Compatible memory cards |
micro SD |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
| User memory |
8.5 MB |
| Flash card support |
 |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
2 MP
|
|
Digital zoom
|
|
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
8 x
|
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
mini USB
|
| Headphone connectivity |
2.5 mm |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Networking type |
EGSM, GSM |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/850/1800/1900 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
 |
| Video capability |
 |
| Video compression formats |
3GPP, H.263, H.264 |
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Playable formats |
MP3, MP4, AAC, AAC+ eAAC+ |
| Music player |
 |
|
| Polyphonic rings qty |
64 |
| Voice recording |
 |
| Colour of product |
Blue |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
81 g
|
|
Height
|
|
Height of the product
107 mm
|
| Depth |
13.1 mm |
| Width |
45 mm |
| Standby time |
300 h |
| Battery technology |
Lithium-Ion |
| Smartphone |
 |
| Java technology |
 |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Bar
|
| Countdown timer |
 |
| Calculator |
 |
| To-do list |
 |
| Phonebook capacity |
2000 entries |
| Calendar |
 |
| Alarm clock |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
GPRS
|
|
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
|
| HSCSD |
 |
| EDGE |
 |
|
|
|
|
|
|
|
|
|
|
|