IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > mobile phones > Nokia 002D570

3110 Classic

Brand: Nokia
Product code: 002D570
EAN/UPC code:
Category: mobile phones 
Release date: 16 Nov 2007
Info modified on: 19 Aug 2008 17:22:07
3110 Classic, 1.3 megapixel / MP3 / FM / 3GPP
002D570 Nokia
134k

Key features:
- Capture the moment with the 1.3 megapixel camera with 8x digital zoom.
- Connect wirelessly to your PC or accessories via Bluetooth.
- Relax and unwind with the stereo MP3 player and FM radio.
- Get news and entertainment via video 3GPP streaming.
- Stay accessible with up to four hours of talk time and up to 370 hours standby.

Specs
Alternatives
Options
Display
Display resolution 128 x 160 pixels
Display number of colours 0.262000 M
Display TFT
Memory
Compatible memory cards microSD
Internal memory 16 MB
Flash card support
Camera
Camera included
Megapixel 1.3 MP
Night mode
Digital zoom 8 x
Connectivity
USB 2.0 ports quantity 1
Networking
Networking type EGSM, GSM
Operating frequency 900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
Video
Video compression formats H.263, H.264
Video capability
Audio
FM radio
Polyphonic ring
Playable formats MP3, MP4, AAC, AAC+, eAAC+, WMA
Music player
Polyphonic rings qty 64
Colour
Colour of product Blue
Weight & dimensions
Weight 87 g
Width 45.7 mm
Depth 15.6 mm
Height 108.5 mm
Energy management
Talk time 4 h
Standby time 370 h
Battery performance 1020 mAh
Battery type BL-5C
Battery technology Lithium-Ion
Phone features
Smartphone
Java technology
Alarm clock
Calendar
Vibrating alert
Push-to-Talk (PTT)
Notes
Countdown timer
Form factor Bar
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
HSCSD