IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > mobile phones > Nokia 0031328

N73

Brand: Nokia
Product code: 0031328
EAN/UPC code: 6417182533990
Category: mobile phones 
Release date: 27 Jul 2006
Info modified on: 25 Sep 2008 10:25:52
N73 smartphone with 3.2 megapixel camera Carl Zeiss optics
0031328 Nokia
59k

20k

Inspiration can come to you at any time. Be ready with the Nokia N73. This handy 3.2 megapixel camera with Carl Zeiss optics is ready to shoot with a simple slide of the cover. Capture print quality photos and view them on a 2.4" screen. And the best part is the sharing. With a more intelligent and intuitive photo gallery organizing and sharing your favorite photos is simple and fun.

Get ... More>>>

Specs
Alternatives
Options
Display
Display number of colours 0.262144 M
Display resolution 240 x 320 pixels
Display QVGA
Display diagonal 2.4 "
Memory
Compatible memory cards miniSD
Internal memory 42 MB
Flash card support
Camera
Camera included
Phone camera type VGA(Carl Zeiss)
Megapixel 3.2 MP
Built-in flash
Zoom capability 20x/2x
Camera resolution 2048x1536/640 x 480 pixels
Second camera
Connectivity
Direct printing
WAP 2.0
Interface Bluetooth, USB, infrared
Networking
Networking type WCDMA/GSM/EGSM
Operating frequency 850/900/1800/1900/2100 MHz
Messaging
MMS (Multimedia Messaging Service)
E-mail SMTP, IMAP4, POP3
Chat
Video
Video capture resolution 352x288 pixels
Video compression formats AMR-NB, AMR-WB, AAC, RealAudio, RealVideo, H.263, MPEG-4
Audio
FM radio
Polyphonic ring
Playable formats MP3/AAC/eAAC/eAAC+/WMA
Audio
Music player
Polyphonic rings qty 64
Microphone included
Operating system/software
Operating system provided Symbian OS 9.1
Colour
Colour of product Purple
Weight & dimensions
Weight 116 g
Dimensions W x D x H 110 x 49 x 19 mm
Width 110 mm
Depth 49 mm
Height 19 mm
Energy management
Talk time 6 h
Standby time 350 h
Battery performance 1100 mAh
Battery type BP-6M-S
Phone features
Smartphone
Java technology
Alarm clock
Calendar
Vibrating alert
Calculator
Form factor Bar
T9 text input
Data transmission
Infrared data port
Bluetooth
GPRS
7 offers, from €190.76  

Product comments
info
2007-03-12 20:28:53
Beste redactie , hoeveel telefoonnummers kunnen in het geheugen van de Nokia N73 ? Bij voorbaat dank. Vr. groet, Arthur.

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box