IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > mobile phones > Nokia 0036249

5300

Brand: Nokia
Product code: 0036249
EAN/UPC code: 6417182593307
Category: mobile phones 
Release date: 21 Oct 2006
Info modified on: 25 Sep 2008 10:25:52
5300 Dark Grey
0036249 Nokia
42k

Phone Features
- Enjoy the fresh, compact design that feels good in your hand.
- Open slider one-handed with spring mechanism.
- Store up to 1500 songs with 2GB memory card (sold separately).
- Access your music quickly and easily with the dedicated music keys.
- Take great photos and video with the 1.3-megapixel camera with landscape mode.
- Use it with your own headphones.

Specs
Alternatives
Options
Display
Display number of colours 0.262144 M
Display resolution 240 x 320 pixels
Display True Color TFT
Display diagonal 2 "
Memory
Compatible memory cards MicroSD
Internal memory 5 MB
Flash card support
Camera
Camera included
Megapixel 1.3 MP
Zoom capability 8x
Connectivity
Interface USB, Bluetooth, SyncML, IrDA
Networking
Networking type EGSM
Operating frequency 850/900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
Audio
FM radio
Polyphonic ring
Playable formats MP3, MIDI, AAC, AAC+, eAAC+, WMA
Music player
Voice recording
Microphone included
Colour
Colour of product Grey
Weight & dimensions
Weight 106.5 g
Width 92.4 mm
Depth 20.7 mm
Height 48.2 mm
Energy management
Talk time 3.2 h
Standby time 223 h
Battery technology Lithium-Ion
Phone features
Smartphone
Java technology
Alarm clock
Calendar
Vibrating alert
Notes
Calculator
Form factor Slider
T9 text input
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
4 offers, from €122.64  

Product comments
joffany
2007-02-07 15:08:48
krijg je hier een 256 mb kaart bij
henk.kleijn
2006-10-28 14:19:18
Geachte heer, mevrouw Voor de goede orde bevestig ik hierdoor de telefonische bestelling d.d. 25.10.2006 m.b.t. de Nokia 5300 Dark Grey ad € 223,45 (incl. btw). Na uw bericht (per e-mail of telefonisch) van aankomst wordt het toestel door mij in Den Dolder afgehaald en bovenstaand bedrag in de winkel (bankpas) betaald. Aangezien mijn vorige mobiele telefoon gestolen is tijdens vakantie in Spanje, stel ik een snelle levering zeer op prijs. Bij voorbaat dank voor uw gewaardeerde medewerking! Met vriendelijke groet, H. Kleijn Van Driellaan 7 1273 KE Huizen tel. 035 - 525.47.75 PS Wilt u de ontvangst en accoord op de inhoud van deze e-mail aan mij bevestigen? Dank u wel.

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box