Start
> mobile phones
> Nokia 0037379
|
|
N73 |
|
Brand: Nokia
Product code: 0037379
EAN/UPC code:
|
Category: mobile phones
|
|
|
|
|
Release date: 28 Oct 2006
Info modified on: 19 Aug 2008 17:22:07
Nokia N73
|
|
|
|
|
|
| A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more. |
 |
 |
 |
|
|
Inspiration can come to you at any time. Be ready with the Nokia N73. This handy 3.2 megapixel camera with Carl Zeiss optics is ready to shoot with a simple slide of the cover. Capture print quality photos and view them on a 2.4" screen. And the best part is the sharing. With a more intelligent and intuitive photo gallery organizing and sharing your favorite photos is simple and fun. Get
...
More>>>
print-quality photos every time Unleash your inner photographer. The Nokia N73 is a high-quality, 3.2 megapixel camera with Carl Zeiss optics, providing vivid photo quality for prints up to 10” x 8”. The mechanical shutter and advanced auto-focus reduce movement distortion, so your images are sharper, with greater detail, even in low light conditions. With the Nokia N73, you have the power to easily capture and re-live your best moments. Simply intelligent photography Every aspect of the Nokia N73 has been designed to make photography easy. It's a sophisticated digital camera designed with dedicated controls for capture, zoom and review, and a slide for fast camera activation. The active toolbar interface allows for quick, intuitive control of key camera functions. And with its large 2.4" viewfinder, the Nokia N73 frames your compositions beautifully. Life is for sharing Photos and videos are made for sharing. Just press one key to review, send, post on your blog or print them. Create impressive slideshows with pan-and-zoom effects and stereo music. Flickr is the world’s largest photo sharing community. You can upload your photos directly from your Nokia N73 to the Flickr website and share them online with your friends, your family or with the world! Nokia XpressPrint makes it easy for you to print at home, on the go, or online with home delivery. Share your photos and videos while you're in the act during voice calls and video calls with Nokia XpressShare. A photo album with a brain With the Nokia N73, you have the power to easily enjoy and re-live your best moments. All your memories are organized and instantly accessible with a single press of the Review key. To view your pictures as an impressive slideshow with pan-and-zoom effects and stereo music, just hit the one-touch activation button. Download and store all you images to your PC with Nokia XpressTransfer and make room on your device to shoot more. And Lifeblog keeps track of where and when your best moments happened. Remain Entertained Add more fun to your free time with your Nokia N73. With a built-in digital music player and stereo speakers your music sounds great no matter where you are. Transfer your tracks to your device with ease using the Nokia Music Manager application in the Nokia PC Suite. Visual Radio lets you interact with the station, giving you song details and options to purchase tickets and ringtones for your favorite bands. Download and stream the latest videos and games direct to your device. And store it all on your device or with up to 1GB miniSD cards. Business and pleasure converge Manage your work and play with equal enjoyment with the latest applications and services. Keep your content and data synchronized on your device and compatible PC. Connect your Nokia N73 to your PC or other wireless devices using Bluetooth wireless technology, Infrared or USB cable. Take all of your favorite internet content with you wherever you go using Yahoo! Go And rest easy knowing that your device comes with anti-virus protection.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.262144 M
|
|
Display resolution
|
|
Resolution of the display for the system
240 x 320 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.4 "
|
| Compatible memory cards |
miniSD |
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
42 MB
|
| Flash card support |
 |
| Camera included |
 |
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.2 MP
|
| Built-in flash |
 |
| Zoom capability |
20x |
|
Camera resolution
|
|
Amount of data measured in pixels that the product captures to form the image
2048x1536 pixels
|
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
2.0
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
|
| Networking type |
WCDMA/GSM/EGSM |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900/2100 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
SMTP, IMAP4, POP3 |
| Video capture resolution |
352x288 pixels |
| Video compression formats |
RealVideo, H.263, MPEG-4 |
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Playable formats |
MP3/AAC/eAAC/eAAC+/WMA |
| Music player |
 |
| Polyphonic rings qty |
64 |
|
| Operating system provided |
Symbian OS 9.1 |
| Colour of product |
Red |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
116 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
110 x 49 x 19 mm
|
| Width |
110 mm |
| Depth |
49 mm |
|
Height
|
|
Height of the product
19 mm
|
|
Talk time
|
|
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
6 h
|
| Standby time |
350 h |
| Battery performance |
1100 mAh |
|
Battery type
|
|
Description of battery supplied with the product
BP-6M-S
|
| Smartphone |
 |
| Java technology |
 |
| Alarm clock |
 |
| Calendar |
 |
| Vibrating alert |
 |
| Calculator |
 |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Bar
|
| T9 text input |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
GPRS
|
|
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
|
| EDGE |
 |
|
|
|
|
|
| Nokia |
|
0037375 |
N73
|
|
|
|
|
|
|
|
|