IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > mobile phones > Nokia 0043446

1600

Brand: Nokia
Product code: 0043446
EAN/UPC code:
Category: mobile phones 
Release date: 19 Feb 2007
Info modified on: 25 Sep 2008 10:25:52
1600 Silver
0043446 Nokia
40k

The all new Nokia 1600 phone makes life so much easier! Put yourself center-stage with the 65,536 color screen and spice it up with the MP3 and 20 polyphonic ringing tones. With the speaking alarm and clock, you'll never miss a party again. Break through your daily routine and enjoy more out of life with the Nokia 1600 phone.

Features:
- Color screen with up to 65,536 colors
- Simplified ... More>>>

Specs
Alternatives
Options
Display
Display resolution 96 x 68 pixels
Display number of colours 0.065536 M
Memory
Internal memory 4 MB
Flash card support
Camera
Camera included
Networking
Networking type EGSM, GSM
Operating frequency 850/1900 & E900/1800 MHz
Audio
FM radio
Polyphonic ring
Colour
Colour of product Silver
Weight & dimensions
Weight 80 g
Dimensions W x D x H 104 x 45 x 17 mm
Width 104 mm
Depth 45 mm
Weight & dimensions
Height 17 mm
Energy management
Talk time 4 - 5 h
Standby time 280 - 450 h
Battery performance 900 mAh
Battery type BL-5C
Battery technology Lithium-Ion
Phone features
Smartphone
Java technology
Form factor Bar
Data transmission
Infrared data port
Bluetooth