Start
> mobile phones
> Nokia 0043453
|
|
1600 |
|
Brand: Nokia
Product code: 0043453
EAN/UPC code: 6417182434266
|
Category: mobile phones
|
|
|
|
|
Release date: 14 Sep 2005
Info modified on: 19 Aug 2008 17:22:07
Nokia 1600 Silver
|
|
|
|
|
|
| A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more. |
 |
 |
 |
|
|
The all new Nokia 1600 phone makes life so much easier! Put yourself center-stage with the 65,536 color screen and spice it up with the MP3 and 20 polyphonic ringing tones. With the speaking alarm and clock, you'll never miss a party again. Break through your daily routine and enjoy more out of life with the Nokia 1600 phone.
Features: Color screen with up to 65,536 colors Simplified
...
More>>>
menu and navigation Icon-based phone book Sleek, executive design with chrome details Speaking alarm/clock Polyphonic ringing tones with MP3-grade sound Graphical demo mode for phone features both with and without SIM mode Full-size animated color screensavers Wallpaper and themes – personalize your phone
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
96 x 68 pixels
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.065536 M
|
| Camera included |
 |
| Networking type |
EGSM, GSM |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/1900 & E900/1800 MHz
|
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Colour of product |
Silver |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
80 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
104 x 45 x 17 mm
|
|
|
Talk time
|
|
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
4 - 5 h
|
| Standby time |
280 - 450 h |
| Battery performance |
900 mAh |
|
Battery type
|
|
Description of battery supplied with the product
BL-5C
|
| Battery technology |
Lithium-Ion |
| Smartphone |
 |
| Java technology |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
|
|
|
|
|
|
|
|
|
|