IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > mobile phones > Nokia 0045488

1600

Brand: Nokia
Product code: 0045488
EAN/UPC code: 6417182454158
Category: mobile phones 
Release date: 13 Mar 2006
Info modified on: 19 Aug 2008 17:22:07
1600 Blue Silver
0045488 Nokia
53k

47k
54k

The all new Nokia 1600 phone makes life so much easier! Put yourself center-stage with the 65,536 color screen and spice it up with the MP3 and 20 polyphonic ringing tones. With the speaking alarm and clock, you'll never miss a party again. Break through your daily routine and enjoy more out of life with the Nokia 1600 phone.

Features:
Color screen with up to 65,536 colors
Simplified ... More>>>

Specs
Alternatives
Options
Display
Display resolution 96 x 68 pixels
Display number of colours 0.065536 M
Memory
Internal memory 4 MB
Flash card support
Camera
Camera included
Networking
Networking type GSM
Operating frequency 900/1800/1900 MHz
Audio
FM radio
Polyphonic ring
Music player
Colour
Colour of product Silver
Weight & dimensions
Weight 80 g
Width 104 mm
Depth 17 mm
Weight & dimensions
Height 45 mm
Energy management
Talk time 5 h
Standby time 450 h
Battery performance 900 mAh
Battery type BL-5C
Battery technology Lithium-Ion
Phone features
Smartphone
Java technology
Form factor Bar
Data transmission
Infrared data port
Bluetooth
€42.00