IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > mobile phones > Nokia 0045913

6111

Brand: Nokia
Product code: 0045913
EAN/UPC code: 6417182458903
Category: mobile phones 
Release date: 26 Jan 2006
Info modified on: 25 Sep 2008 10:25:52
6111 Silver Grey
0045913 Nokia
233k

Features:
- Compact, chic design
- Comfortable fit in the hand
- Megapixel camera with full-screen landscape camera mode and camera flash
- Nokia Xpress audio messaging
- Media player, MP3/AAC ringing tones, and FM radio
- Video streaming and recording (up to 1 hour)
- Push to talk

Slide open the Nokia 6111 phone for fast and easy access to the menu, applications, ... More>>>

Specs
Alternatives
Options
Display
Display resolution 128 x 160 pixels
Display number of colours 0.262144 M
Display TFT
Memory
Internal memory 23 MB
Flash card support
Camera
Camera included
Megapixel 1 MP
Zoom capability 6x
Camera resolution 1152 x 864 pixels
Networking
Networking type GSM, EGSM
Operating frequency 900/1800/1900 MHz
Messaging
MMS (Multimedia Messaging Service)
Chat
Video
Video compression formats H.263, MPEG-4, QCIF
Audio
FM radio
Polyphonic ring
Playable formats 3GPP, AMR, AAC, MP3
Music player
Polyphonic rings qty 64
Voice recording
Colour
Colour of product Silver
Weight & dimensions
Weight 92 g
Dimensions W x D x H 84 x 47 x 23 mm
Width 84 mm
Depth 47 mm
Height 23 mm
Energy management
Talk time 3.5 h
Standby time 240 h
Battery performance 700 mAh
Battery type BL-4B
Battery technology Lithium-Ion
Phone features
Smartphone
Java technology
Alarm clock
Calendar
Calculator
Data transmission
Infrared data port
Bluetooth
GPRS
EDGE
€139.00