Start
> mobile phones
> Nokia 0054353
|
|
2600 |
|
Brand: Nokia
Product code: 0054353
EAN/UPC code: 6417182349171
|
Category: mobile phones
|
|
|
|
|
Release date: 27 Jun 2005
Info modified on: 19 Aug 2008 17:22:07
Nokia 2600 (tin gray)
|
|
|
|
|
|
| A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more. |
 |
 |
 |
|
|
A timeless classic: modern, intelligent, practical. The Nokia 2600 phone lets you get down to business without distraction.
Know where the money is! The spreadsheet feature, calculator, and customizable converter help you track your financial expenditures and keep the numbers in line. Keep all your contacts close at hand. Create a professional image with a personal signature file for your
...
More>>>
text messages, or simply send your business card.
Manage your time effectively with a monthly, weekly, and daily calendar. Reminders and to-do lists keep your mind free for more important matters.
Key Features
- Pocket-friendly size for easy carrying - 4,096-color display, 128 x 128 pixels - Spreadsheet - Customizable converter - Calculator - Signature files for SMS messages - Phonebook with storage for up to 200 entries and up to 250 entries on the SIM card - Calendar with daily/weekly/monthly views - Up to 10 reminders - Built-in handsfree speaker - Animated screensavers - Polyphonic ringing tones (built-in MIDI) - Built-in games - Changeable front and back Xpress-on™ covers available
Text Messaging (SMS)
- Up to 6 distribution lists with 10 names on each list - Save up to 60 text messages on the phone - Concatenated messaging (up to 918 characters, depending on the SIM card) - Signature files - SMS and call screening - SMS counter for keeping track of costs - Speed dialing for SMS sending - SMS chat
Games
- Mobile Soccer, Bounce, and Nature Park
Phone Features
- Internal antenna - Vibration alert - Reminders - Automatic key guard - Alarm clock - Stopwatch - Timed profile - Improved, easy to use calculator - Spreadsheet - Converter - Calendar with daily/ weekly/ monthly views - Animated screensavers - Countdown timer
Call Management
- Internal handsfree speaker for group calls - In-call timer for keeping track of costs - Speed dialing for up to 8 names - Last number redial from dialed calls list - Automatic redial (max 10 attempts) - Automatic answer (works with headset or car kit only) - Call waiting, call hold, call divert, call timer - Automatic and manual network selection - Call screening
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.004096 M
|
|
Display resolution
|
|
Resolution of the display for the system
128 x 128 pixels
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
4 MB
|
| Flash card support |
 |
| Camera included |
 |
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| Networking type |
EGSM, GSM |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
EGSM 900/GSM 1800 MHz
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| E-mail |
 |
|
Chat
|
|
The chat feature lets you "talk" using SMS messages with your friends and family, while keeping track of the whole conversation.
|
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Music player |
 |
| Colour of product |
Grey |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
94.5 g
|
| Width |
108 mm |
|
| Depth |
46 mm |
|
Height
|
|
Height of the product
21 mm
|
|
Talk time
|
|
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
2 - 3.5 h
|
| Standby time |
250 h |
| Battery performance |
900 mAh |
| Battery technology |
Lithium-Ion |
| Smartphone |
 |
| Java technology |
 |
| Alarm clock |
 |
| Calendar |
 |
| Vibrating alert |
 |
| Calculator |
 |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Bar
|
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
GPRS
|
|
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
|
|
|
|
|
|
|
|
|
|
|
|