A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your team mates in games.
Music to Your Ears Take calls and listen to music without touching your phone using the Nokia Display Headset. This elegant headset consists of stereo headphones and a single-line LCD display that gives you all the information you need to know about who’s calling or what song is playing—without taking your phone out of your bag.
With a total of nine buttons for controlling the
...
More>>>
phone, radio, and MP3 functions, the Display Headset is easy to use and convenient to wear but light enough that it won’t weigh you down. Sounds good? Definitely!
-Informative LCD display provides notification of incoming calls and received SMS or MMS messages -Call function buttons for answering and ending calls, call holding, swapping, and rejecting -Auto-searching radio channel -Volume control and keylock buttons -Clip for attaching the headset -Pop-Port™ interface connector
<<<Less
Specs
Alternatives
Options
Headphones
Ear coupling
A distinction is made between headphones which are worn on the external ear (supra-aural) and those which surround the ear (circumaural). Open headphones have foam ear pads that rest on the ears or ring pads that surround the ears. Closed headphones, on the other hand, nearly always have circumaural ear pads.
binaural
Connectivity
Connectivity technology
Wired
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Pop-Port
Cable length
700 m
Colour
Colour of product
Silver/Black/Chrome
Environmental conditions
Operating temperature range (T-T)
-10 - 70 °C
System requirements
Compatibility
Telephone
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.