Start
> mobile phones
> Nokia 6100LBL
|
|
6100 TELGSM blue |
|
Brand: Nokia
Product code: 6100LBL
EAN/UPC code:
|
Category: mobile phones
|
|
|
|
|
Release date: 24 Aug 2005
Info modified on: 24 Nov 2008 15:29:48
Nokia 6100 TELGSM blue
|
|
|
|
|
|
| A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more. |
 |
 |
 |
|
|
The Nokia 6100 phone's small size, large color display, and comfortable keypad makes it compact, yet convenient. Write messages and calendar notes, or access your phone's various features with the four-way scroll key.
Add more media to your messages with your Nokia 6100 phone's MMS capability. You can send and receive text, sound, graphics, and pictures between compatible devices. * Java™
...
More>>>
lets you personalize your Nokia 6100 phone by downloading interactive games, life management tools, travel-related applications, and information tools.
GPRS for fast WAP browsing and email is also supported. You don't even have to log on to the network - GRPS is "always on", so you can instantly connect to services. Using the electronic wallet in your Nokia mobile phone, you can perform mobile transactions that are both safe and convenient.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
128 x 128 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
4096 colors
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
725
|
| Camera included |
 |
|
WAP
|
|
Wireless Application Protocol (WAP) is the first global standard for Internet services over mobile phone networks. It is capable of displaying "mini websites", which look simple when compared with normal websites but which already provide a variety of powerful services, including banking, ticket purchase, news updates and more.
WAP 1.2.1
|
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IrDA
|
| Networking type |
GSM |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
GSM 900/1800/1900
|
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
|
FM radio
|
|
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
|
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Playable formats |
JPEG, GIF, PNG, BMP, SP-MIDI |
| Polyphonic rings qty |
40 |
| Colour of product |
Light Blue |
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
76 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
102 x 44 x 13.5 mm
|
|
Talk time
|
|
The total time a battery can power a phone for calls. As the phone drains the battery during a call, the talktime left in the battery is diminished until the phone is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
2-6 h
|
| Standby time |
150 - 320 h |
|
Battery type
|
|
Description of battery supplied with the product
Li-Ion
|
| Battery technology |
Lithium-Ion |
| Smartphone |
 |
| Java technology |
 |
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
GPRS
|
|
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
|
|
|
|
|
|
|
|
|
|
|
|