|
Dragon NaturallySpeaking Preferred Mobile 9 gives small business users and PC enthusiasts the power to create documents, reports, e-mails and more—all by speaking! Fast, easy and amazingly accurate, it’s over three times faster than typing. Just use your voice to dictate and edit in Microsoft® Word and Excel®, Corel® WordPerfect®, and virtually all Windows®-based applications. You can even
...
More>>>
dictate into a handheld device when you’re away from your PC, or use a Bluetooth microphone! It’s never been easier to use—no script reading required, so you can get started right away!
New! AutoTranscribe Folder The option to create a desktop folder to place digital dictations from a handheld device and have them transcribed automatically to streamline the dictation workflow.
Improved! Unprecedented Speech Recognition Accuracy - up to 99%! The new Dragon NaturallySpeaking 9 speech engine is up to 15% more accurate than version 8.
New! No Script Reading Required Get started instantly with Dragon NaturallySpeaking 9 without having to read any scripts or training text.
New! Expanded Support for New Applications Dragon NaturallySpeaking 9 now supports Mozilla Firefox and Thunderbird. Use built-in command-and-control commands to navigate more easily in Microsoft® Outlook® Express. Dictate, edit, and navigate more easily in Microsoft® Word and Corel® WordPerfect®.
New! Tutorials New tutorials simplify the training process, so you can be an expert Dragon NaturallySpeaking user right away.
New! Support for Non-standard Edit Controls Support for Non-standard Edit Controls means you get full Dragon functionally, such as "Select-And-Say" in more applications than ever before. New supported edit controls include Borland's TMemo, TEdit & TRichEdit controls as well as TE Edit from SubSystems and TX Text from TX Text Control.
New! Select-And-Say Indicator Dragon NaturallySpeaking 9 includes a new indicator that lets you know when you have "Select-And-Say" functionality available.
Improved! Dragon NaturallySpeaking Command Browser The Dragon NaturallySpeaking Command Browser is faster and easier to use than ever before.
New! Bluetooth Wireless Microphone Support Dragon NaturallySpeaking 9 now supports certain Bluetooth wireless microphone as an input device, empowering you to dictate without being tethered to your PC.
Improved! Dictate Into More Handheld Devices Dragon NaturallySpeaking 9 also supports handheld digital recorders and other PDAs that record in .wma and .mp3 format for deferred transcription.
Smart Formatting Smart Formatting lets you specify how to format dates, measurements, acronyms or any word to meet your requirements.
Add Terms and Contact Names Scan your documents, contact names, and sent e-mails to update your vocabulary so you never have to spell a name again.
Navigate Desktop by Voice Launch or switch applications, save or print documents, and more, using menu commands for all standard Windows®-based applications.
Eliminate "Ums" and "Ahs" from Dictation The built-in Nothing But Speech (NBS)™ technology increases accuracy by filtering out inadvertent fillers and sounds between words.
Use Spelling, Numbers, Commands Only, and Dictation Only Modes Increase your accuracy when completing specific tasks by using optional spelling, numbers, commands only, and dictation only modes.
Control Mouse by Voice Use multiple methods - including commands like "move mouse upper left" - to work hands-free.
Work on Web by Voice Search the Web, access information, and navigate web pages by speaking URLs and links.
Multiple Correction Methods Select and correct a misrecognized word - using voice, mouse, or keyboard - without going into a correction window, and the software will learn from your correction.
Edit by Voice Use Select-and-Say® to make text changes by voice in many dialogs and applications.
Natural Punctuation When dictating casual writing styles, you no longer have to say "period" and "comma".
Proofread with Dictation Playback Play back what you said so that you can edit and correct your work.
Listen to Text in the Most Human-sounding Voice Available Hear any text, such as incoming e-mail, read aloud using Text-to-Speech (RealSpeak™ 2 text-to-speech software).
Enter Commonly-used Text and Graphics Create text blocks - including graphics - and insert them into documents or e-mails using a single voice command (macro).
Give Commands Naturally Use additional built-in Natural Language Commands for Microsoft® Excel. Dragon NaturallySpeaking Preferred Mobile 9 gives small business users and PC enthusiasts the power to create documents, reports, e-mails and more—all by speaking! Fast, easy and amazingly accurate, it’s over three times faster than typing. Just use your voice to dictate and edit in Microsoft® Word and Excel®, Corel® WordPerfect®, and virtually all Windows®-based applications. You can even dictate into a handheld device when you’re away from your PC, or use a Bluetooth microphone! It’s never been easier to use—no script reading required, so you can get started right away!
New! AutoTranscribe Folder The option to create a desktop folder to place digital dictations from a handheld device and have them transcribed automatically to streamline the dictation workflow.
Improved! Unprecedented Speech Recognition Accuracy up to 99%! The new Dragon NaturallySpeaking 9 speech engine is up to 15% more accurate than version 8.
New! No Script Reading Required Get started instantly with Dragon NaturallySpeaking 9 without having to read any scripts or training text.
New! Expanded Support for New Applications Dragon NaturallySpeaking 9 now supports Mozilla Firefox and Thunderbird. Use built-in command-and-control commands to navigate more easily in Microsoft® Outlook® Express. Dictate, edit, and navigate more easily in Microsoft® Word and Corel® WordPerfect®.
New! Tutorials New tutorials simplify the training process, so you can be an expert Dragon NaturallySpeaking user right away.
New! Support for Non-standard Edit Controls Support for Non-standard Edit Controls means you get full Dragon functionally, such as "Select-And-Say" in more applications than ever before. New supported edit controls include Borland's TMemo, TEdit & TRichEdit controls as well as TE Edit from SubSystems and TX Text from TX Text Control.
New! Select-And-Say Indicator Dragon NaturallySpeaking 9 includes a new indicator that lets you know when you have "Select-And-Say" functionality available.
Improved! Dragon NaturallySpeaking Command Browser The Dragon NaturallySpeaking Command Browser is faster and easier to use than ever before.
New! Bluetooth Wireless Microphone Support Dragon NaturallySpeaking 9 now supports certain Bluetooth wireless microphone as an input device, empowering you to dictate without being tethered to your PC.
Improved! Dictate Into More Handheld Devices Dragon NaturallySpeaking 9 also supports handheld digital recorders and other PDAs that record in .wma and .mp3 format for deferred transcription.
Smart Formatting Smart Formatting lets you specify how to format dates, measurements, acronyms or any word to meet your requirements.
Add Terms and Contact Names Scan your documents, contact names, and sent e-mails to update your vocabulary so you never have to spell a name again.
Navigate Desktop by Voice Launch or switch applications, save or print documents, and more, using menu commands for all standard Windows®-based applications.
Eliminate "Ums" and "Ahs" from Dictation The built-in Nothing But Speech (NBS)™ technology increases accuracy by filtering out inadvertent fillers and sounds between words.
Use Spelling, Numbers, Commands Only, and Dictation Only Modes Increase your accuracy when completing specific tasks by using optional spelling, numbers, commands only, and dictation only modes.
Control Mouse by Voice Use multiple methods including commands like "move mouse upper left" to work hands-free.
Work on Web by Voice Search the Web, access information, and navigate web pages by speaking URLs and links.
Multiple Correction Methods Select and correct a misrecognized word using voice, mouse, or keyboard without going into a correction window, and the software will learn from your correction.
Edit by Voice Use Select-and-Say® to make text changes by voice in many dialogs and applications.
Natural Punctuation When dictating casual writing styles, you no longer have to say "period" and "comma".
Proofread with Dictation Playback Play back what you said so that you can edit and correct your work.
Listen to Text in the Most Human-sounding Voice Available Hear any text, such as incoming e-mail, read aloud using Text-to-Speech (RealSpeak™ 2 text-to-speech software).
Enter Commonly-used Text and Graphics Create text blocks including graphics and insert them into documents or e-mails using a single voice command (macro).
Give Commands Naturally Use additional built-in Natural Language Commands for Microsoft® Excel.
<<<Less
|