IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > dot matrix printers > Oki 01091210

MICROLINE 3321

Brand: Oki
Product code: 01091210
EAN/UPC code: 4960999289854, 4021808048410, 5031713015147, 01091210
Category: dot matrix printers 
Release date: 15 Jul 2005
Info modified on: 07 2008 09:19:57
MICROLINE 3321
01091210 Oki
19k

The Microline 3321 has been especially designed for situations where fast throughput and flexible paper management are required. Outstanding reliability, ease of use and various in-built barcodes makes this printer the ideal tool for industrial, commercial and service environments.

Features:
- 136 column dot-matrix printers.
- High durability 9 pin print head.
- 435 characters ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 240 x 216 DPI
Print speed
Maximum print speed 435 cps
Normal print speed 290 cps
Print technology
Media types supported Envelopes, transparencies, labels, plain paper, continious forms
Fonts included Courier, gothic, sans serif, utility
Print head High durability 9-pin
Paper handling
Standard media sizes 63.5 - 406mm (rolls)
239 x 102 (envelops)
Paper handling Push-tractor rear-feed
Recommended media weight 38-90 g/m²
Connectivity
Interface Parallel, USB
Connectivity technology Wired
Emulations Epson FX, IBM ProPrinter
I/O ports 1x Parallel IEEE 1284 (EPP/ECP)
1x USB
Optional connectivity RS-232C Serial, RS-422
Memory
Buffer size 64 KB
Endurance
Print head life 200 million characters
Mean time between failures (MTBF) 10000 h
Energy management
Power requirements 220/230V AC; 50/60 Hz
System requirements
Compatibility PC
Sound emission
Noise level 57 dB
Weight & dimensions
Dimensions W x D x H 552 x 345 x 116 mm
Weight 9100 g
Technical details
Form factor Tabletop
Built-in barcodes Code 39, UPC-A, UPC-E, EAN 8, EAN 13, Interleaved 2 of 5, ZIP, Code 128
52 offers, from €4.77