IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain UnitedKingdom Belgium United States Denmark Italy France Sweden Finland Switzerland Austria China Ukraine India Russian Federation Georgia Poland Czech Republic  More >> Country Language: English

Start > line matrix printers > Oki 01091310

Microline 3390 EN noMB 390cps A4 USB par

Brand: Oki
Product code: 01091310
EAN/UPC code: 4960664250035, 5031713015260, 01091310
Category: line matrix printers 
Release date: 27 Jun 2005
Info modified on: 10 Nov 2008 13:29:47
Warranty: Limited warranty - 1 year
Microline 3390 EN noMB 24pin 390cps A4 USB par
01091310 Oki
3k

The Microline 3390 narrow and wide carriage printer is designed for users who require excellent quality and flexibility from a single printer. The Microline 3390 is ideal for volume applications requiring high throughput and flexible changing between various print media. High reliability, ease of use and various in-built barcodes make this printer the ideal tool for industrial, commercial, service, small business and office environments.

Specs
Alternatives
Options
Print quality
Resolution 360x360 pixels
Technical details
Interface Parallel, USB
Noise level 57 dB
Maximum print size A4 (210 x 297 mm), Roll (25.4 cm)
Technical details
I/O ports 1 x parallel - IEEE 1284 (EPP/ECP) - 36 PIN Centronics
1 x USB - 4 PIN USB Type B
Weight & dimensions
Dimensions W x D x H 389x345x116 mm
53 offers, from €291.38