|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
240 x 216 DPI |
| Maximum print size |
A4 (210 x 297 mm) |
|
Maximum print speed
|
|
Maximum print speed in characters per one minute.
375 cps
|
| Fonts included |
UPC A, UPC E, EAN8, EAN13, Code 39, Int. 2 of 5, Code 128 (A,B,C), POSTNET |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Centronics parallel, USB
|
| Connectivity technology |
Wired |
|
| Emulations |
Epson LX, IBM Graphics, Oki Microline |
| Buffer size |
128 KB |
| Power requirements |
220-240VAC (+/-10%) |
| Noise level |
54 dB |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
372 x 275 x 80 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4500 g
|
|
|
|
|
|
|
|
|
|
|
|