| Print speed |
1000 lpm |
| Character pitch |
10, 12, 13.3, 17.1, 20 cpi |
| Maximum resolution |
180 x 144 DPI |
| Printing width |
136 characters |
| Supported media weight(s) |
60 - 375 g/m² |
| Fonts included |
Unicode UTF-8, ECMA Latin 1, DEC IBM 437/850, OCR A, OCR B, NLQ Serif, NLQ Sans Serif, Data Processing, High Speed, OCR A, OCR B |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
RS-232, IEEE-1284
|
| Emulations |
Printronix P Series, P Series XQ, Serial Matrix, IBM ProPrinter III XL, Epson FX-1050 |
| Noise level |
50 dB |
|
| Maximum print size |
A3 (297 x 420 mm) |
| Optional emulations |
PGL/VGL, ANSI 3.64, IPDS (Twinax, Ethernet), TN5250, TN3270, PCL 2, DEC LG, Twinax, Coax |
| Maximum number of copies |
6 copies |
| Power requirements |
100-120VAC, 200-240VAC |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
124800 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
686 x 737 x 1041 mm
|
| Ribbon life |
90 million characters |
|