IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > binoculars > Olympus 018604

8x25 WP I

Brand: Olympus
Product code: 018604
EAN/UPC code:
Category: binoculars 
Release date: 19 Feb 2007
Info modified on: 19 Sep 2008 17:22:11
8x25 WP I
018604 Olympus
5k

- Professional Binoculars.
- 8x magnification.
- Nitrogen-filled body for waterproof/fogproof/dirtproof performance.
- High index BaK-4 prisms for bright, crisp, edge-to-edge images.
- Slim & stylish ergonomic design.
- Fully multi-coated lenses for maximum image brightness and contrast.
- Long eye-relief with twist-up/down eyepieces.
- Large centre-focus knob for fast and easy ... More>>>

Specs
Alternatives
Options
Technical details
Water resistant
Prism type Roof-prism
Eye relief 18 mm
Apparent field of view 44 °
Real field of view 5.5 °
Exit pupil 3.1 mm
Technical details
Colour of product Black
Objective diameter 25 mm
Magnification 8x
Weight & dimensions
Weight 350 g
Dimensions W x D x H 115 x 44 x 111 mm
2 offers, from €102.10