- Professional Binoculars. - 10x magnification. - Nitrogen-filled body for waterproof/fogproof/dirtproof performance. - High index BaK-4 prisms for bright, crisp, edge-to-edge images. - Slim & stylish ergonomic design. - Fully multi-coated lenses for maximum image brightness and contrast. - Phase & UV coating. - Twist-up/down eyepieces. - Large centre-focus knob for fast and
...
More>>>
easy focusing. - Built-in dioptric correction adjusts to individual´s eyesight.
<<<Less
Specs
Alternatives
Options
Technical details
Water resistant
Prism type
Roof-prism
Eye relief
15 mm
Closest focusing distance
3 m
Apparent field of view
60.0 °
Real field of view
6.0 °
Technical details
Exit pupil
4.2 mm
Colour of product
Black
Objective diameter
42 mm
Magnification
10x
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
660 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.