IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital dictaphones > Olympus E0457693

VN-2100PC Digital Voice Recorder & ME-52W Microphone

Brand: Olympus
Product code: E0457693
EAN/UPC code: 4046628576936
Category: digital dictaphones 
Release date: 21 Sep 2007
Info modified on: 19 Sep 2008 17:22:11
 PDF specs

Dictaphone VN-2100PC Blister & ME-52W Microphone
E0457693 Olympus
11k

With over 35 hours of digital recording you can record to your hearts content. This model forms part of the PC download range and comes with USB connection and Digital Wave software. The small and perfectly designed VN-2100 PC allows you to index your recordings, move your files and set an alarm.
Once you start using your VN-2100 PC you will wonder how you ever survived without one.

-Over ... More>>>

Specs
Alternatives
Options
Audio
Voice recording time 2.8, 5.8, 11.7, 35.8 h
Frequency range XHQ:16.0kHz (300Hz-7.2kHz), HQ: 16.0kHz (300Hz-7.2kHz), SP: 12.0kHz (300Hz-5.4kHz), LP: 7.0kHz (300Hz-3.1kHz)
Built-in microphone
Technical details
File type CELP/ADPCM
Recording mode XHQ/HQ/SP/LP
Connection to PC
Memory
Internal memory 64 MB
Display
Display LCD 800x600
Connectivity
Microphone, line-in jack
Speaker/ headphone/ line-out jack 1
Connectivity
Interface USB
Weight & dimensions
Weight 63 g
Dimensions W x D x H 102 x 39 x 19.5 mm
Energy management
Battery type AAA
Recording battery life 15, 25 h
Number of batteries supported 2
Illumination/Alarms
LED record/playback
System requirements
Minimum RAM 32 MB
Minimum hard disk space 25 MB
Minimum processor Intel Pentium 166MHz
40 offers, from 34.44