IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > binoculars > Olympus N1240282

7x35 DPS I

Brand: Olympus
Product code: N1240282
EAN/UPC code: 50332140806
Category: binoculars 
Release date: 19 Feb 2007
Info modified on: 19 Sep 2008 17:22:11
7x35 DPS I
N1240282 Olympus
6k

- Standard Binoculars.

- 7x magnification.

- Durable, high-quality finish with sure-grip rubber coating.

- UV ray protection for worry-free viewing.

- Wide-angle field of view for fast-moving subjects.

- Aspherical lens elements for minimal distortion.

- Anti-reflective lens coating for better image brightness, contrast and quality.

- Large centre-focus ... More>>>

Specs
Alternatives
Options
Technical details
Prism type Porro
Eye relief 12 mm
Closest focusing distance 3 m
Apparent field of view 65.1 °
Real field of view 9.3 °
Technical details
Exit pupil 5 mm
Colour of product Black
Objective diameter 35 mm
Magnification 7x
Weight & dimensions
Weight 650 g
Dimensions W x D x H 180 x 58 x 119 mm
3 offers, from €44.96