- Durable, high-quality finish with sure-grip rubber coating.
- UV ray protection for worry-free viewing.
- Wide-angle field of view for fast-moving subjects.
- Aspherical lens elements for minimal distortion.
- Anti-reflective lens coating for better image brightness, contrast and quality.
- Large centre-focus
...
More>>>
knob for fast and easy focusing.
- Built-in dioptric correction adjusts to individual eyesight.
<<<Less
Specs
Alternatives
Options
Technical details
Prism type
Porro
Eye relief
12 mm
Closest focusing distance
4 m
Apparent field of view
65.6 °
Real field of view
8.2 °
Technical details
Exit pupil
5 mm
Colour of product
Black
Objective diameter
40 mm
Magnification
8x
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
710 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.