IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > binoculars > Olympus N1240482

10x50 DPS-I

Brand: Olympus
Product code: N1240482
EAN/UPC code: 50332140868
Category: binoculars 
Release date: 19 Feb 2007
Info modified on: 19 Sep 2008 17:22:11
10x50 DPS I
N1240482 Olympus
6k

- Standard Binocular.
- 10x magnification.
- Durable, high-quality finish with sure-grip rubber coating.
- UV ray protection for worry-free viewing.
- Wide-angle field of view for fast-moving subjects.
- Aspherical lens elements for minimal distortion.
- Anti-reflective lens coating for better image brightness, contrast and quality.
- Large centre-focus knob for fast and easy ... More>>>

Specs
Alternatives
Options
Technical details
Water resistant
Image stabilizer
Prism type Porro
Eye relief 12 mm
Closest focusing distance 6 m
Apparent field of view 65.0 °
Technical details
Real field of view 6.5 °
Exit pupil 5 mm
Colour of product Black
Objective diameter 50 mm
Magnification 10x
Weight & dimensions
Weight 855 g
Dimensions W x D x H 191 x 63 x 178 mm
2 offers, from €54.20