IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > digital dictaphones > Olympus VN240PC

VN-240 PC

Brand: Olympus
Product code: VN240PC
EAN/UPC code:
Category: digital dictaphones 
Release date: 17 Sep 2005
Info modified on: 19 Sep 2008 17:22:11
VN-240 PC - Your digital memory system
VN240PC Olympus
7k

Compact, lightweight and easy-to-use, the VN-240 PC can be taken with you anywhere to record your notes and ideas. Whether they come over a cup of coffee in a cafe or when on the move, this digital notetaker makes sure you won't forget them. File retrieval and organisation is simple thanks to the clear menu layout and four folders. If you don’t want to forget an event just record a note about ... More>>>

Specs
Alternatives
Options
Audio
Voice recording time 2.22 h
Frequency range HQ:300 - 7200 Hz, SP: 300 - 4700 Hz, LP: 300 - 2600 Hz
Loudspeaker diameter 28 mm
Technical details
File type ADPCM
Connection to PC USB
Memory
Internal memory 32 MB
Display
Display LCD
Operating system/software
Compatible operating systems Microsoft Windows 98/ 98SE/ ME/ 2000 Professional, XP Professional, Home Edition
Weight & dimensions
Dimensions W x D x H 39 x 21.5 x 99 mm
Weight & dimensions
Weight 68 g
Energy management
Battery type 2 x 1.5 V AAA (LR03 / R03)
Battery life 25/19 h
Power requirements 3V
Output power 120 mW
System requirements
Minimum hard disk space 25 MB
Minimum processor Intel Pentium 166 MHz
Minimum RAM 32 MB
€56.25  

Product comments
lunatic69
2006-08-24 12:01:46
Dat de VN240pc compatibel is met Windows XP is helaas niet waar. Na connectie met een pc word de VN240pc niet herkend, en bij Olympus bestaan er geen drivers voor dit product. Men kan dus de usb connectie niet gebruiken op XP besturingssystemen.

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box